Anatech Electronics, Inc. 710 MHz LC Band Pass Filter AE710B9360

Description
710 MHz LC Band Pass Filter
Request a Quote
Description
710 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
710 MHz LC Band Pass Filter - AE710B9360 - Anatech Electronics, Inc.
Garfield, NJ, United States
710 MHz LC Band Pass Filter
AE710B9360
710 MHz LC Band Pass Filter AE710B9360
710 MHz LC Band Pass Filter

710 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE710B9360
Product Name 710 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 710 MHz
Bandwidth 192000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
15000 MHz Cavity Band Pass Filter - AB15000B1322 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15000 MHz
Bandwidth 4.00E6 kHz
View Details
2610 MHz Cavity Band Pass Filter - AB2610B849 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2610 MHz
Bandwidth 30000 kHz
View Details