Anatech Electronics, Inc.
70 MHz Band Pass Filter
AE70B5789
Description
70 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE70B5789 |
|
Product Name
|
70 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
80000 kHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3525 MHz
Bandwidth
85000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5500 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2110 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
20000 kHz
View Details