Anatech Electronics, Inc. 70 MHz LC Bandpass Filter AE70B10049

Description
70 MHz LC Bandpass Filter
Request a Quote
Description
70 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz LC Bandpass Filter - AE70B10049 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz LC Bandpass Filter
AE70B10049
70 MHz LC Bandpass Filter AE70B10049
70 MHz LC Bandpass Filter

70 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE70B10049
Product Name 70 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 70 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
2365 MHz Cavity Band Pass Filter - AB2365B1340 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2365 MHz
Bandwidth 80000 kHz
View Details
2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details