Anatech Electronics, Inc. 700 MHz LC Bandpass Filter AE700B9509

Description
700 MHz LC Bandpass Filter
Request a Quote
Description
700 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
700 MHz LC Bandpass Filter - AE700B9509 - Anatech Electronics, Inc.
Garfield, NJ, United States
700 MHz LC Bandpass Filter
AE700B9509
700 MHz LC Bandpass Filter AE700B9509
700 MHz LC Bandpass Filter

700 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE700B9509
Product Name 700 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 700 MHz
Bandwidth 200000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

9500-10500 MHz Cavity Band Pass Filter - AB10000B1139 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 1.00E6 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B913 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
2442 MHz Cavity Band Pass Filter - AB2442B1245 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 15000 kHz
View Details