Anatech Electronics, Inc. 7000 MHz Strip-Line Band Pass Filter AE7000SLB1003

Description
7000 MHz Strip-Line Band Pass Filter
Request a Quote
Description
7000 MHz Strip-Line Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7000 MHz Strip-Line Band Pass Filter - AE7000SLB1003 - Anatech Electronics, Inc.
Garfield, NJ, United States
7000 MHz Strip-Line Band Pass Filter
AE7000SLB1003
7000 MHz Strip-Line Band Pass Filter AE7000SLB1003
7000 MHz Strip-Line Band Pass Filter

7000 MHz Strip-Line Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7000SLB1003
Product Name 7000 MHz Strip-Line Band Pass Filter
Filter Type Bandpass
Fc 4000 to 10000 MHz
Insertion Loss 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5825 MHz Cavity Band Pass Filter - AB5825B773 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details