Anatech Electronics, Inc. 7.42 MHz LC Band Pass Filter AE7.42B5999

Description
7.42 MHz LC Band Pass Filter
Request a Quote
Description
7.42 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7.42 MHz LC Band Pass Filter - AE7.42B5999 - Anatech Electronics, Inc.
Garfield, NJ, United States
7.42 MHz LC Band Pass Filter
AE7.42B5999
7.42 MHz LC Band Pass Filter AE7.42B5999
7.42 MHz LC Band Pass Filter

7.42 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7.42B5999
Product Name 7.42 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 7.42 MHz
Bandwidth 2000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details