Anatech Electronics, Inc. 6.1 MHz LC Band Pass Filter AE6B8876

Description
6.1 MHz LC Band Pass Filter
Request a Quote
Description
6.1 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.1 MHz LC Band Pass Filter - AE6B8876 - Anatech Electronics, Inc.
Garfield, NJ, United States
6.1 MHz LC Band Pass Filter
AE6B8876
6.1 MHz LC Band Pass Filter AE6B8876
6.1 MHz LC Band Pass Filter

6.1 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6B8876
Product Name 6.1 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 6.1 MHz
Bandwidth 100 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
2500-2530 MHz Cavity Band Pass Filter - AB2515B977 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2515 MHz
Bandwidth 30000 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details
2320-2345 MHz Cavity Band Pass Filter - AB2332B491 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2332 MHz
Bandwidth 25000 kHz
View Details