Anatech Electronics, Inc. 691 MHz Cavity Bandpass Filter AE691B12002

Description
691 MHz Cavity Bandpass Filter
Request a Quote
Description
691 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
691 MHz Cavity Bandpass Filter - AE691B12002 - Anatech Electronics, Inc.
Garfield, NJ, United States
691 MHz Cavity Bandpass Filter
AE691B12002
691 MHz Cavity Bandpass Filter AE691B12002
691 MHz Cavity Bandpass Filter

691 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE691B12002
Product Name 691 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 691 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details
2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details