Anatech Electronics, Inc. 689 MHz Cavity Bandpass Filter AE689B11552

Description
689 MHz Cavity Bandpass Filter
Request a Quote
Description
689 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
689 MHz Cavity Bandpass Filter - AE689B11552 - Anatech Electronics, Inc.
Garfield, NJ, United States
689 MHz Cavity Bandpass Filter
AE689B11552
689 MHz Cavity Bandpass Filter AE689B11552
689 MHz Cavity Bandpass Filter

689 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE689B11552
Product Name 689 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 689 MHz
Bandwidth 6000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details