Anatech Electronics, Inc. 680 MHz Cavity Band Pass Filter AE680B11699

Description
680 MHz Cavity Band Pass Filter
Request a Quote
Description
680 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
680 MHz Cavity Band Pass Filter - AE680B11699 - Anatech Electronics, Inc.
Garfield, NJ, United States
680 MHz Cavity Band Pass Filter
AE680B11699
680 MHz Cavity Band Pass Filter AE680B11699
680 MHz Cavity Band Pass Filter

680 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE680B11699
Product Name 680 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 680 MHz
Bandwidth 15000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details
5250-5350 MHz Cavity Band Pass Filter - AB5300B852 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 100000 kHz
View Details
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details