Anatech Electronics, Inc. 680.5 MHz Cavity Band Pass Filter AE680B11641

Description
680.5 MHz Cavity Band Pass Filter
Request a Quote
Description
680.5 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
680.5 MHz Cavity Band Pass Filter - AE680B11641 - Anatech Electronics, Inc.
Garfield, NJ, United States
680.5 MHz Cavity Band Pass Filter
AE680B11641
680.5 MHz Cavity Band Pass Filter AE680B11641
680.5 MHz Cavity Band Pass Filter

680.5 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE680B11641
Product Name 680.5 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 680 MHz
Bandwidth 35000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1600 MHz Cavity Band Pass Filter with N-F connectors - AB1600B887-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details