Anatech Electronics, Inc. 677 MHz Cavity Band Pass Filter AE677B1373

Description
677 MHz Cavity Band Pass Filter
Request a Quote
Description
677 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
677 MHz Cavity Band Pass Filter - AE677B1373 - Anatech Electronics, Inc.
Garfield, NJ, United States
677 MHz Cavity Band Pass Filter
AE677B1373
677 MHz Cavity Band Pass Filter AE677B1373
677 MHz Cavity Band Pass Filter

677 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE677B1373
Product Name 677 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 677 MHz
Bandwidth 18000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
5900 MHz Cavity Band Pass Filter - AB5900B776 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 10000 kHz
View Details
5770 MHz Cavity Band Pass Filter - AB5775B771 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 10000 kHz
View Details
1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter - AB1920B991 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1920 MHz
Bandwidth 140000 kHz
View Details