Anatech Electronics, Inc. 67.5 MHz LC Bandpass Filter AE67.5B7107

Description
67.5 MHz LC Bandpass Filter
Request a Quote
Description
67.5 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
67.5 MHz LC Bandpass Filter - AE67.5B7107 - Anatech Electronics, Inc.
Garfield, NJ, United States
67.5 MHz LC Bandpass Filter
AE67.5B7107
67.5 MHz LC Bandpass Filter AE67.5B7107
67.5 MHz LC Bandpass Filter

67.5 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE67.5B7107
Product Name 67.5 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 67.5 MHz
Bandwidth 16000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5500 MHz Cavity Band Pass Filter - AB5500B1321 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 2.00E6 kHz
View Details
5850 MHz Cavity Band Pass Filter - AB5850B774 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5850 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details