Anatech Electronics, Inc. 668 MHz LC Bandpass Filter AE668B9622

Description
668 MHz LC Bandpass Filter
Request a Quote
Description
668 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
668 MHz LC Bandpass Filter - AE668B9622 - Anatech Electronics, Inc.
Garfield, NJ, United States
668 MHz LC Bandpass Filter
AE668B9622
668 MHz LC Bandpass Filter AE668B9622
668 MHz LC Bandpass Filter

668 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE668B9622
Product Name 668 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 668 MHz
Bandwidth 60000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details