Anatech Electronics, Inc. 6600 MHz Cavity Band Pass Filter AE6600B12039

Description
6600 MHz Cavity Band Pass Filter
Request a Quote
Description
6600 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6600 MHz Cavity Band Pass Filter - AE6600B12039 - Anatech Electronics, Inc.
Garfield, NJ, United States
6600 MHz Cavity Band Pass Filter
AE6600B12039
6600 MHz Cavity Band Pass Filter AE6600B12039
6600 MHz Cavity Band Pass Filter

6600 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6600B12039
Product Name 6600 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 6600 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
13000-14500 MHz Cavity Band Pass Filter - AB13750B1068 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.50E6 kHz
View Details