Anatech Electronics, Inc. LTE & 5G N79 C-Band Triplexer / 660 MHz / 4700 MHz / 5100 MHz Triband AE660-4700-5100TR1273

Description
LTE & 5G N79 C-Band Triplexer / 660 MHz / 4700 MHz / 5100 MHz Triband
Request a Quote
Description
LTE & 5G N79 C-Band Triplexer / 660 MHz / 4700 MHz / 5100 MHz Triband
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LTE & 5G N79 C-Band Triplexer / 660 MHz / 4700 MHz / 5100 MHz Triband - AE660-4700-5100TR1273 - Anatech Electronics, Inc.
Garfield, NJ, United States
LTE & 5G N79 C-Band Triplexer / 660 MHz / 4700 MHz / 5100 MHz Triband
AE660-4700-5100TR1273
LTE & 5G N79 C-Band Triplexer / 660 MHz / 4700 MHz / 5100 MHz Triband AE660-4700-5100TR1273
LTE & 5G N79 C-Band Triplexer / 660 MHz / 4700 MHz / 5100 MHz Triband

LTE & 5G N79 C-Band Triplexer / 660 MHz / 4700 MHz / 5100 MHz Triband

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE660-4700-5100TR1273
Product Name LTE & 5G N79 C-Band Triplexer / 660 MHz / 4700 MHz / 5100 MHz Triband
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

1000 MHz / 2000 MHz / 3000 MHz Triplexer - AD1000-2000-3000TR297 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details
200-575 MHz LC Duplexer - AE200-575DB5176 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
5520-5680 MHz Cavity Duplexer - AD5520-5680D313 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.7 dB
Return Loss 15 dB
View Details
240-270 MHz/ 290-320 MHz Cavity Duplexer - AE255-305DB5288 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 17 dB
View Details