Anatech Electronics, Inc. 6375 – 6625 MHz Cavity Bandpass Filter AE6500B12053

Description
6375 – 6625 MHz Cavity Bandpass Filter
Request a Quote
Description
6375 – 6625 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6375 – 6625 MHz Cavity Bandpass Filter - AE6500B12053 - Anatech Electronics, Inc.
Garfield, NJ, United States
6375 – 6625 MHz Cavity Bandpass Filter
AE6500B12053
6375 – 6625 MHz Cavity Bandpass Filter AE6500B12053
6375 – 6625 MHz Cavity Bandpass Filter

6375 – 6625 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6500B12053
Product Name 6375 – 6625 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 6500 MHz
Bandwidth 250000 kHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details