Anatech Electronics, Inc. 64 MHz LC Band Pass Filter AE64B9342

Description
64 MHz LC Band Pass Filter
Request a Quote
Description
64 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
64 MHz LC Band Pass Filter - AE64B9342 - Anatech Electronics, Inc.
Garfield, NJ, United States
64 MHz LC Band Pass Filter
AE64B9342
64 MHz LC Band Pass Filter AE64B9342
64 MHz LC Band Pass Filter

64 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE64B9342
Product Name 64 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 64 MHz
Bandwidth 34000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details