Anatech Electronics, Inc. 647 MHz Cavity Bandpass Filter AE647B11853-S

Description
647 MHz Cavity Bandpass Filter
Request a Quote
Description
647 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
647 MHz Cavity Bandpass Filter - AE647B11853-S - Anatech Electronics, Inc.
Garfield, NJ, United States
647 MHz Cavity Bandpass Filter
AE647B11853-S
647 MHz Cavity Bandpass Filter AE647B11853-S
647 MHz Cavity Bandpass Filter

647 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE647B11853-S
Product Name 647 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 647 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details
2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details