Anatech Electronics, Inc. 641 MHz Cavity Band Pass Filter AE641B11191

Description
641 MHz Cavity Band Pass Filter
Request a Quote
Description
641 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
641 MHz Cavity Band Pass Filter - AE641B11191 - Anatech Electronics, Inc.
Garfield, NJ, United States
641 MHz Cavity Band Pass Filter
AE641B11191
641 MHz Cavity Band Pass Filter AE641B11191
641 MHz Cavity Band Pass Filter

641 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE641B11191
Product Name 641 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 641 MHz
Bandwidth 18000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details