Anatech Electronics, Inc. 6335 MHz Cavity Bandpass Filter AE6335B12330

Description
6335 MHz Cavtiy Bandpass Filter
Request a Quote
Description
6335 MHz Cavtiy Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6335 MHz Cavity Bandpass Filter - AE6335B12330 - Anatech Electronics, Inc.
Garfield, NJ, United States
6335 MHz Cavity Bandpass Filter
AE6335B12330
6335 MHz Cavity Bandpass Filter AE6335B12330
6335 MHz Cavtiy Bandpass Filter

6335 MHz Cavtiy Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6335B12330
Product Name 6335 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 6335 MHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details
2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details