Anatech Electronics, Inc. 6250 MHz WiFi Cavity Filter AE6250B11304

Description
6250 MHz WiFi Cavity Filter
Request a Quote
Description
6250 MHz WiFi Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6250 MHz WiFi Cavity Filter - AE6250B11304 - Anatech Electronics, Inc.
Garfield, NJ, United States
6250 MHz WiFi Cavity Filter
AE6250B11304
6250 MHz WiFi Cavity Filter AE6250B11304
6250 MHz WiFi Cavity Filter

6250 MHz WiFi Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6250B11304
Product Name 6250 MHz WiFi Cavity Filter
Fc 6250 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details