Anatech Electronics, Inc.
610 MHz Band Pass Filter
AE610B11811
Description
610 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
610 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE610B11811 |
|
Product Name
|
610 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3700 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2120 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1761 MHz
Bandwidth
103000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2427 MHz
Bandwidth
12000 kHz
View Details