Anatech Electronics, Inc. 6106 MHz Cavity Bandpass Filter AE6106B12320

Description
6106 MHz Cavity Bandpass Filter
Request a Quote
Description
6106 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6106 MHz Cavity Bandpass Filter - AE6106B12320 - Anatech Electronics, Inc.
Garfield, NJ, United States
6106 MHz Cavity Bandpass Filter
AE6106B12320
6106 MHz Cavity Bandpass Filter AE6106B12320
6106 MHz Cavity Bandpass Filter

6106 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6106B12320
Product Name 6106 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 6106 MHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5817 MHz Cavity Band Pass Filter - AB5817B1267 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5817 MHz
Bandwidth 165000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details