Anatech Electronics, Inc. 60 MHz LC Band Pass Filter AE60B11261

Description
60 MHz LC Band Pass Filter
Request a Quote
Description
60 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60 MHz LC Band Pass Filter - AE60B11261 - Anatech Electronics, Inc.
Garfield, NJ, United States
60 MHz LC Band Pass Filter
AE60B11261
60 MHz LC Band Pass Filter AE60B11261
60 MHz LC Band Pass Filter

60 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE60B11261
Product Name 60 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 60 MHz
Bandwidth 7000 kHz
Insertion Loss 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details