Anatech Electronics, Inc. 60 MHz LC Band Pass Filter AE60B11245

Description
60 MHz LC Band Pass Filter
Request a Quote
Description
60 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60 MHz LC Band Pass Filter - AE60B11245 - Anatech Electronics, Inc.
Garfield, NJ, United States
60 MHz LC Band Pass Filter
AE60B11245
60 MHz LC Band Pass Filter AE60B11245
60 MHz LC Band Pass Filter

60 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE60B11245
Product Name 60 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 60 MHz
Bandwidth 20000 kHz
Insertion Loss 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
L-Band Communications Cavity Band Pass Filter - AB1643B736 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 20000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details