Anatech Electronics, Inc. 602.98 MHz LC Bandpass Filter AE602.98B10196

Description
602.98 MHz LC Bandpass Filter
Request a Quote
Description
602.98 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
602.98 MHz LC Bandpass Filter - AE602.98B10196 - Anatech Electronics, Inc.
Garfield, NJ, United States
602.98 MHz LC Bandpass Filter
AE602.98B10196
602.98 MHz LC Bandpass Filter AE602.98B10196
602.98 MHz LC Bandpass Filter

602.98 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE602.98B10196
Product Name 602.98 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 603 MHz
Bandwidth 10000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details