Anatech Electronics, Inc. 6.9 MHz LC Band Pass Filter AE6.9B5512

Description
6.9 MHz LC Band Pass Filter
Request a Quote
Description
6.9 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.9 MHz LC Band Pass Filter - AE6.9B5512 - Anatech Electronics, Inc.
Garfield, NJ, United States
6.9 MHz LC Band Pass Filter
AE6.9B5512
6.9 MHz LC Band Pass Filter AE6.9B5512
6.9 MHz LC Band Pass Filter

6.9 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6.9B5512
Product Name 6.9 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 6.9 MHz
Bandwidth 700 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
2026.5-2036.5 MHz Cavity Filter - AB2031B11207 - Anatech Electronics, Inc.
Specs
Fc 2032 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details