Anatech Electronics, Inc. 6.17 MHz LC Band Pass Filter AE6.17B5691

Description
6.17 MHz LC Band Pass Filter
Request a Quote
Description
6.17 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.17 MHz LC Band Pass Filter - AE6.17B5691 - Anatech Electronics, Inc.
Garfield, NJ, United States
6.17 MHz LC Band Pass Filter
AE6.17B5691
6.17 MHz LC Band Pass Filter AE6.17B5691
6.17 MHz LC Band Pass Filter

6.17 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE6.17B5691
Product Name 6.17 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 6.17 MHz
Bandwidth 2000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter - AB2350B490 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details