Anatech Electronics, Inc.
5 MHz LC Bandpass Filter
AE5B10714
Description
5 MHz LC Bandpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
5 MHz LC Bandpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE5B10714 |
|
Product Name
|
5 MHz LC Bandpass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
5 MHz
|
|
Bandwidth
|
800 kHz
|
|
Insertion Loss
|
10 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
11168 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2558 MHz
Bandwidth
95000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2072 MHz
Bandwidth
95000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2074 MHz
Bandwidth
20000 kHz
View Details