Anatech Electronics, Inc. 584 MHz LC Band Pass Filter AE584B6358

Description
584 MHz LC Band Pass Filter
Request a Quote
Description
584 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
584 MHz LC Band Pass Filter - AE584B6358 - Anatech Electronics, Inc.
Garfield, NJ, United States
584 MHz LC Band Pass Filter
AE584B6358
584 MHz LC Band Pass Filter AE584B6358
584 MHz LC Band Pass Filter

584 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE584B6358
Product Name 584 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 584 MHz
Bandwidth 50000 kHz
Insertion Loss 3.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details