Anatech Electronics, Inc. 5785 MHz Cavity Band Pass Filter AE5785B5944

Description
5785 MHz Cavity Band Pass Filter
Request a Quote
Description
5785 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5785 MHz Cavity Band Pass Filter - AE5785B5944 - Anatech Electronics, Inc.
Garfield, NJ, United States
5785 MHz Cavity Band Pass Filter
AE5785B5944
5785 MHz Cavity Band Pass Filter AE5785B5944
5785 MHz Cavity Band Pass Filter

5785 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5785B5944
Product Name 5785 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 125000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B883 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details