Anatech Electronics, Inc. 564 MHz Cavity Band Pass Filter AE564B11153

Description
564 MHz Cavity Band Pass Filter
Request a Quote
Description
564 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
564 MHz Cavity Band Pass Filter - AE564B11153 - Anatech Electronics, Inc.
Garfield, NJ, United States
564 MHz Cavity Band Pass Filter
AE564B11153
564 MHz Cavity Band Pass Filter AE564B11153
564 MHz Cavity Band Pass Filter

564 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE564B11153
Product Name 564 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 564 MHz
Bandwidth 52400 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details