Anatech Electronics, Inc. 5600 MHz Connectorized Ceramic Band Pass Filter AE5600B11138

Description
5600 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
5600 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5600 MHz Connectorized Ceramic Band Pass Filter - AE5600B11138 - Anatech Electronics, Inc.
Garfield, NJ, United States
5600 MHz Connectorized Ceramic Band Pass Filter
AE5600B11138
5600 MHz Connectorized Ceramic Band Pass Filter AE5600B11138
5600 MHz Connectorized Ceramic Band Pass Filter

5600 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5600B11138
Product Name 5600 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5600 MHz
Bandwidth 110000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details