Anatech Electronics, Inc. 55 MHz LC Bandpass Filter AE55B5308

Description
55 MHz LC Bandpass Filter
Request a Quote
Description
55 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
55 MHz LC Bandpass Filter - AE55B5308 - Anatech Electronics, Inc.
Garfield, NJ, United States
55 MHz LC Bandpass Filter
AE55B5308
55 MHz LC Bandpass Filter AE55B5308
55 MHz LC Bandpass Filter

55 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE55B5308
Product Name 55 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 55 MHz
Bandwidth 15000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5765 MHz Cavity Band Pass Filter - AB5765B744 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5765 MHz
Bandwidth 20000 kHz
View Details
WiFi Band Pass Filter - AB2441B867 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 70000 kHz
View Details
2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details
3387.5 MHz Cavity Band Pass Filter - AB3387B593 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3388 MHz
Bandwidth 12000 kHz
View Details