Anatech Electronics, Inc. 55 MHz LC Bandpass Filter AE55B5306

Description
55 MHz LC Bandpass Filter
Request a Quote
Description
55 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
55 MHz LC Bandpass Filter - AE55B5306 - Anatech Electronics, Inc.
Garfield, NJ, United States
55 MHz LC Bandpass Filter
AE55B5306
55 MHz LC Bandpass Filter AE55B5306
55 MHz LC Bandpass Filter

55 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE55B5306
Product Name 55 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 55 MHz
Bandwidth 3000 kHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details
4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details