Anatech Electronics, Inc. 5400 – 5650 MHz Cavity Bandpass Filter AE5525B12052

Description
5400 – 5650 MHz Cavity Bandpass Filter
Request a Quote
Description
5400 – 5650 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5400 – 5650 MHz Cavity Bandpass Filter - AE5525B12052 - Anatech Electronics, Inc.
Garfield, NJ, United States
5400 – 5650 MHz Cavity Bandpass Filter
AE5525B12052
5400 – 5650 MHz Cavity Bandpass Filter AE5525B12052
5400 – 5650 MHz Cavity Bandpass Filter

5400 – 5650 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5525B12052
Product Name 5400 – 5650 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 5525 MHz
Bandwidth 250000 kHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details