Anatech Electronics, Inc. 550 MHz LC Band Pass Filter AE550B11254

Description
550 MHz LC Band Pass Filter
Request a Quote
Description
550 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
550 MHz LC Band Pass Filter - AE550B11254 - Anatech Electronics, Inc.
Garfield, NJ, United States
550 MHz LC Band Pass Filter
AE550B11254
550 MHz LC Band Pass Filter AE550B11254
550 MHz LC Band Pass Filter

550 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE550B11254
Product Name 550 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 550 MHz
Bandwidth 34000 kHz
Insertion Loss 3.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
5765 MHz Cavity Band Pass Filter - AB5765B744 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5765 MHz
Bandwidth 20000 kHz
View Details