Anatech Electronics, Inc. 5500 MHz Cavity Band Pass Filter AE5500B11832

Description
5500 MHz Cavity Band Pass Filter
Request a Quote
Description
5500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5500 MHz Cavity Band Pass Filter - AE5500B11832 - Anatech Electronics, Inc.
Garfield, NJ, United States
5500 MHz Cavity Band Pass Filter
AE5500B11832
5500 MHz Cavity Band Pass Filter AE5500B11832
5500 MHz Cavity Band Pass Filter

5500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5500B11832
Product Name 5500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 1.05E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5800 MHz Cavity Band Pass Filter - AB5800B500 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details