Anatech Electronics, Inc.
548 MHz Band Pass Filter
AE548B9620
Description
548 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
548 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE548B9620 |
|
Product Name
|
548 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
548 MHz
|
|
Bandwidth
|
60000 kHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2420 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2068 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Fc
5540 MHz
Bandwidth
97000 kHz
Insertion Loss
1.5 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5310 MHz
Bandwidth
40000 kHz
View Details