Anatech Electronics, Inc. 540 MHz LC Band Pass Filter AE540B11244

Description
540 MHz LC Band Pass Filter
Request a Quote
Description
540 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
540 MHz LC Band Pass Filter - AE540B11244 - Anatech Electronics, Inc.
Garfield, NJ, United States
540 MHz LC Band Pass Filter
AE540B11244
540 MHz LC Band Pass Filter AE540B11244
540 MHz LC Band Pass Filter

540 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE540B11244
Product Name 540 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 540 MHz
Bandwidth 300000 kHz
Insertion Loss 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details
2300 MHz Cavity Band Pass Filter - AB2300B1273 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details