Anatech Electronics, Inc. 536 MHz Ceramic Band Pass Filter AE536CB1827

Description
536 MHz Ceramic Band Pass Filter
Request a Quote
Description
536 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
536 MHz Ceramic Band Pass Filter - AE536CB1827 - Anatech Electronics, Inc.
Garfield, NJ, United States
536 MHz Ceramic Band Pass Filter
AE536CB1827
536 MHz Ceramic Band Pass Filter AE536CB1827
536 MHz Ceramic Band Pass Filter

536 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE536CB1827
Product Name 536 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 536 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter - AB1920B991 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1920 MHz
Bandwidth 140000 kHz
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details
1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details