Anatech Electronics, Inc. 530 MHz LC Band Pass Filter AE530B11253

Description
530 MHz LC Band Pass Filter
Request a Quote
Description
530 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
530 MHz LC Band Pass Filter - AE530B11253 - Anatech Electronics, Inc.
Garfield, NJ, United States
530 MHz LC Band Pass Filter
AE530B11253
530 MHz LC Band Pass Filter AE530B11253
530 MHz LC Band Pass Filter

530 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE530B11253
Product Name 530 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 530 MHz
Bandwidth 514000 to 547000 kHz
Insertion Loss 3.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1312 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
1445-1530 MHz Cavity Band Pass Filter - AB1487B933 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 85000 kHz
View Details