Anatech Electronics, Inc. 52 MHz LC Band Pass Filter AE52B11183

Description
52 MHz LC Band Pass Filter
Request a Quote
Description
52 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
52 MHz LC Band Pass Filter - AE52B11183 - Anatech Electronics, Inc.
Garfield, NJ, United States
52 MHz LC Band Pass Filter
AE52B11183
52 MHz LC Band Pass Filter AE52B11183
52 MHz LC Band Pass Filter

52 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE52B11183
Product Name 52 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 52 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

10010 MHz Cavity Band Pass Filter - AB10010B1145 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details