Anatech Electronics, Inc. 525 MHz LC Band Pass Filter AE525B11182

Description
525 MHz LC Band Pass Filter
Request a Quote
Description
525 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
525 MHz LC Band Pass Filter - AE525B11182 - Anatech Electronics, Inc.
Garfield, NJ, United States
525 MHz LC Band Pass Filter
AE525B11182
525 MHz LC Band Pass Filter AE525B11182
525 MHz LC Band Pass Filter

525 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE525B11182
Product Name 525 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 525 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
900-1700 MHz Cavity Band Pass Filter - AB1300B1339 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 800000 kHz
View Details