Anatech Electronics, Inc. 5250 MHz Ceramic Bandpass Filter AE5250CB1876

Description
5250 MHz Ceramic Bandpass Filter
Request a Quote
Description
5250 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5250 MHz Ceramic Bandpass Filter - AE5250CB1876 - Anatech Electronics, Inc.
Garfield, NJ, United States
5250 MHz Ceramic Bandpass Filter
AE5250CB1876
5250 MHz Ceramic Bandpass Filter AE5250CB1876
5250 MHz Ceramic Bandpass Filter

5250 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5250CB1876
Product Name 5250 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
1670-1700 MHz Cavity Band Pass Filter - AB1685B910 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1685 MHz
Bandwidth 30000 kHz
View Details