Anatech Electronics, Inc. 5150 MHz Cavity Bandpass Filter AE5150B12145-SF

Description
5150 MHz Cavity Bandpass Filter
Request a Quote
Description
5150 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5150 MHz Cavity Bandpass Filter - AE5150B12145-SF - Anatech Electronics, Inc.
Garfield, NJ, United States
5150 MHz Cavity Bandpass Filter
AE5150B12145-SF
5150 MHz Cavity Bandpass Filter AE5150B12145-SF
5150 MHz Cavity Bandpass Filter

5150 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5150B12145-SF
Product Name 5150 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 5150 MHz
Bandwidth 300000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details
225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details