Anatech Electronics, Inc. 510 MHz Cavity Band pass Filter AE510B11685

Description
510 MHz Cavity Band pass Filter
Request a Quote
Description
510 MHz Cavity Band pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
510 MHz Cavity Band pass Filter - AE510B11685 - Anatech Electronics, Inc.
Garfield, NJ, United States
510 MHz Cavity Band pass Filter
AE510B11685
510 MHz Cavity Band pass Filter AE510B11685
510 MHz Cavity Band pass Filter

510 MHz Cavity Band pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE510B11685
Product Name 510 MHz Cavity Band pass Filter
Filter Type Bandpass
Fc 510 MHz
Bandwidth 12000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2422B1086 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 12000 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2049B639 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details