Anatech Electronics, Inc. 50 MHz LC Band Pass Filter AE50B5785

Description
50 MHz LC Band Pass Filter
Request a Quote
Description
50 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50 MHz LC Band Pass Filter - AE50B5785 - Anatech Electronics, Inc.
Garfield, NJ, United States
50 MHz LC Band Pass Filter
AE50B5785
50 MHz LC Band Pass Filter AE50B5785
50 MHz LC Band Pass Filter

50 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE50B5785
Product Name 50 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 50 MHz
Bandwidth 3000 kHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details