Anatech Electronics, Inc. 50 MHz LC Band Pass Filter AE50B11186

Description
50 MHz LC Band Pass Filter
Request a Quote
Description
50 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50 MHz LC Band Pass Filter - AE50B11186 - Anatech Electronics, Inc.
Garfield, NJ, United States
50 MHz LC Band Pass Filter
AE50B11186
50 MHz LC Band Pass Filter AE50B11186
50 MHz LC Band Pass Filter

50 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE50B11186
Product Name 50 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 50 MHz
Insertion Loss 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

1710-2155 MHz LTE Frequency Band 4 Cavity Band Pass Filter - AB1932B1347 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1932 MHz
Bandwidth 445000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details